EN
  • EN
  • DE

1-1437685-1

Part No 1-1437685-1
Manufacturer TE Connectivity
Catalog DIN Rail Channel
Description TERM BLOCK RAIL 2TK2 - 3.75S  /  Din Rail 2.900" W x 0.700" H (73.66mm x 17.78mm) Slotted 3.750" (95.25mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>DIN Rail Channel
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Slotted/Unslotted Slotted
Size 2.900" W x 0.700" H (73.66mm x 17.78mm)
Length 3.750" (95.25mm)
Base Product Number 1437685
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 200
Win Source Part Number 1066569-1-1437685-1
Ultra Librarian 3D Model Ultra Librarian 1-1437685-1 CAD Model

Description

The TE Connectivity AMP Connectors 1-1437685-1 DIN rail channel is a slotted channel with a length of 3.750 inches and a size of 2.900 inches in width and 0.700 inches in height.

  • Length: 3.750 inches
  • Width: 2.900 inches
  • Height: 0.700 inches
  • Packaging: Bulk
  • Standard Package: 200
  • Alternative Part Cross-Reference: 1-1437685-12TK2-3.75S
  • ECCN: EAR99
  • Application: Hardware, fasteners, and accessories

You May Also Be Interested in

Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Omron
GRD TB PUSHIN 1.5MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
RAIL MOUNTED TERM. BLOCK
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:1 2TIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess