EN
  • EN
  • DE

1-1674231-1

Part No 1-1674231-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN RCPT 10POS 2.5MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr TE Connectivity
Package Tray
Product Status Active
Connector Style Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 10
Pitch 0.098" (2.50mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Keyed
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Voltage Rating 30 V
Material - Insulation Polyamide (PA6T), Nylon 6T
Base Product Number 1674231
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847918-1-1674231-1
Ultra Librarian 3D Model Ultra Librarian 1-1674231-1 CAD Model

Description

The 847918-1-1674231-1 is a 10-position blade type power connector assembly from TE Connectivity.

  • Fastening Type: Push-pull.
  • Connector Gender: Receptacle.
  • Contact Type: Female blade sockets.
  • Pitch: 0.098" (2.50mm).
  • Color: Black.
  • Contact Finish: Gold.
  • Contact Material: Copper alloy.
  • Insulation Material: Polyamide (PA6T).
  • Voltage Rating: 30V.
  • Mounting: Through-hole mounted.

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS GREEN
Need more? Email Us
908
Anderson Power Products, Inc.
TERM BLADE NON-GEND 4/0AWG 1=2PC
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 3POS BLUE
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GREEN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess