EN
  • EN
  • DE

1-2058299-2

Part No 1-2058299-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN HSNG RCPT&BLADE 4POS BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Blade and Receptacle Housing
Number of Positions 4
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.157" (4.00mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1569885-1-2058299-2
Ultra Librarian 3D Model Ultra Librarian 1-2058299-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
WAGO Corporation
LIGHTING CONNECTOR; PUSH-BUTTON,
Lowest to $3.8181
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
Molex, LLC
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $0.3959
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 6POS 3MM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL PLUG 3POS 2MM
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL RCPT 6POS 2MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL PLUG 4POS 3MM SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess