EN
  • EN
  • DE

1-2106003-4

Part No 1-2106003-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN WIRE IDC 4POS 20AWG SMD RA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Individual Wires
Number of Positions 4
Cable Pitch 0.157" (4.00mm)
Board-Side Pitch 0.157" (4.00mm)
Number of Rows 1
Mounting Type Surface Mount, Right Angle
Cable Termination IDC
Wire Gauge 20 AWG
Features Closed End
Contact Finish Tin
Color Natural
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1630261-1-2106003-4
Ultra Librarian 3D Model Ultra Librarian 1-2106003-4 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE IDC 3POS 20AWG SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 24AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 5P 18-26AWG SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 26AWG SMD RA
Need more? Email Us
TE Connectivity
CONN WIRE IDC 1POS 24AWG SMD RA
Need more? Email Us
JST Sales America Inc.
SCN HOUSING
Lowest to $0.0493
TE Connectivity
CONN WIRE IDC 3POS 20AWG SMD RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-22AWG SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE POKE-IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess