EN
  • EN
  • DE

1-2823590-8

Part No 1-2823590-8
Manufacturer TE Connectivity
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 8P F-RECT 4P 0.26'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Connector Type Circular 08 pos Female to Rectangular 04 pos (2)
Length 0.26' (80.0mm)
Cable Type Round
Color Multiple
Ultra Librarian 3D Model Ultra Librarian 1-2823590-8 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CBL ASSY CIRC 4P F-RECT 4P 0.26'
Need more? Email Us
Omron
IOLINK GX M12-M12 CONN 2M
Need more? Email Us
Tripp Lite
TYPE A CONNECTOR M/M VGA 3.5MM / Cable Assembly D-Sub 15 pos Male, High Density (HD) to 14 pin Male DIN; Phone Plug, 3.5mm (1/8"), Phono (RCA) Plugs (3) 1.50' (457.2mm)
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Omron
CBL ASSY M12/RJ45 5M
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 5P F-RECT 5P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 1.64'
Need more? Email Us
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess