EN
  • EN
  • DE

1-520424-2

Part No 1-520424-2
Manufacturer TE Connectivity
Catalog Modular Connectors - Modular Connector Plugs
Description CONN PLUG 6POS SDL 24-26AWG RND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type SDL, Plug
Cable Type Round Cable, Stranded Wires
Number of Positions/Contacts 6 Positions
Features Keyed
Shielding Unshielded
Termination Crimp
Length 0.855" (21.72mm)
Color Clear, Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631397-1-520424-2
Ultra Librarian 3D Model Ultra Librarian 1-520424-2 CAD Model

Description

N

You May Also Be Interested in

Stewart Connector
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
Amphenol CONEC
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
Stewart Connector
CONN MOD PLUG 10P10C UNSHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
HARTING
PRELINK RJ45 CONNECTOR
Need more? Email Us
Amphenol CONEC
PLUG ASSY RJ45 CAT.6A
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24AWG AU FLAT
Need more? Email Us
Stewart Connector
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess