EN
  • EN
  • DE

1-829068-1

Part No 1-829068-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description HD SCHRAUB-SICHERG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Front Panel Mount Connectors
Length - Threaded Portion Below Head 0.382" (9.70mm)
Thread Size M3 Socket, M3 Screw
Win Source Part Number 1010307-1-829068-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1-829068-1 CAD Model

Description

The TE Connectivity AMP Connectors 1010307-1-829068-1 is a medium popularity jack screw socket that is balanced in terms of supply and demand.

  • Popularity: Medium
  • Supply and Demand: Balanced
  • Accessory Type: Jack Screw Socket
  • Used with: D-Sub front panel mount connectors
  • Thread Size: M3
  • Screw Thread Size: M3
  • Thread Length Below Head: 0.382 inches (9.70mm)

You May Also Be Interested in

ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
Omnetics
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY CA / Jackscrew For D-Sub Connectors
Need more? Email Us
TE Connectivity
CONN D-SUB SCREW RETAINER KIT / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
Jackscrew Socket For D-Sub Connectors
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
KIT,HDW,EMI,050/085,STD/METRIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess