EN
  • EN
  • DE

1055351-1

Part No 1055351-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description 2098 3441 94 / Connector For
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Accessories
Mfr TE Connectivity AMP Connectors
Package Bulk
Base Product Number 1055351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Standard Package 500
Win Source Part Number 991869-1055351-1
Ultra Librarian 3D Model Ultra Librarian 1055351-1 CAD Model

Description

The 1055351-1 is a coaxial connector manufactured by TE Connectivity. It is specifically designed for radio frequency (RF) applications, providing a reliable and high-performance connection for coaxial cables. This connector is engineered to maintain signal integrity and minimize signal loss in various wireless communication and data transmission systems.

Applications:

  • Wireless communication systems
  • Antenna connections
  • Test and measurement equipment
  • Broadcast equipment
  • Radar systems
  • Satellite communication

Features:

  • SMA Connector Type: Subminiature version A (SMA) connectors are known for their compact size and reliable performance.
  • 50 Ohm Impedance: Designed to maintain a consistent 50 Ohm impedance, minimizing signal reflections and losses.
  • Threaded Coupling: Provides a secure and durable connection, resistant to vibration and environmental factors.
  • Gold-Plated Contacts: Ensures excellent electrical conductivity and corrosion resistance.
  • Compact Design: Suitable for applications where space is limited.
  • Durable Construction: Designed to withstand harsh environmental conditions and mechanical stress.

Benefits:

  • High signal integrity: Maintains signal quality, reducing signal loss and distortion.
  • Reliable connection: Threaded coupling ensures a secure and stable connection.
  • Corrosion resistance: Gold-plated contacts provide long-term reliability.
  • Versatile application: Suitable for a wide range of RF applications.
  • Easy installation: Designed for quick and easy assembly.

Additional Details:

The TE Connectivity 1055351-1 SMA connector is typically made from brass with gold plating over a nickel underplating. The dielectric material is usually PTFE (Teflon), which provides excellent electrical insulation and temperature stability. This connector is designed to terminate with a specific type of coaxial cable, such as RG-174 or RG-316, depending on the application requirements. The frequency range typically extends up to several GHz, making it suitable for many modern wireless communication systems. The voltage rating and temperature range depend on the specific design and materials used.

This connector is widely used in applications where a compact, reliable, and high-performance RF connection is required. Its robust construction and excellent electrical characteristics make it a preferred choice for various industries, including telecommunications, aerospace, and defense.

You May Also Be Interested in

L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess