EN
  • EN
  • DE

R125069000

Part No R125069000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Box
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Crimp or Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-178, 196
Fastening Type Threaded
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names R125.069.000,2201-R125069000
Standard Package 100
Win Source Part Number 1195341-R125069000
Ultra Librarian 3D Model Ultra Librarian R125069000 CAD Model

Description

The R125069000 connector is a coaxial connector that is suitable for use in electronic devices that require an SMA connector.

  • Connector Type: Coaxial, SMA
  • Connector Type: Plug with Male Pin
  • Fastening Type: Threaded
  • Package: Box
  • Contact Termination: Crimp or Solder
  • Voltage Rating: 250V
  • Frequency Max: 12.4 GHz
  • Housing Color: Gold
  • Standard Package: 100
  • Impedance: 50Ohm
  • Shield Termination: Clamp
  • Body Finish: Gold
  • Center Contact Plating: Gold
  • Mating Cycles: 500
  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -65°C to 165°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MEASURE PROBE FOR MS-180 / Connector Measurement Probe For MS-180 Receptacles
Need more? Email Us
Murata Electronics North America
MWC
Need more? Email Us
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess