EN
  • EN
  • DE

1589492-3

Part No 1589492-3
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn Rectangular PL 37 POS 1.9mm Solder RA Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Pin, Plug
Contact Material Brass
Contact Plating Lead, Tin
Contact Style Pin
ELV Non-Compliant
Gender Male
Height 3.25 mm
Housing Color Natural
Housing Material Aluminium
Length 16.73 mm
Mating Retention With
Mount Through Hole
Number of Contacts 37
Number of Positions 37
Number of Rows 2
Orientation Horizontal
PCB Mount Alignment Without
PCB Mounting Orientation Horizontal
PCB Mount Retention Without
Pitch 635 µm
Preloaded Yes
RoHS Non-Compliant
Row Spacing 1.016 mm
Tail Length 3.175 mm
Termination Solder
Win Source Part Number 1029414-1589492-3
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1589492-3 CAD Model

Description

The TE Connectivity 1029414-1589492-3 is a male pin connector that has 37 positions and a pitch of 635 µm. TE Connectivity 1029414-1589492-3 is a male pin connector.

  • Positions: 37
  • Gender: male pin
  • Pitch: 635 µm
  • Mounting Type: through-hole
  • Housing Material: aluminium
  • Length: 16.73 mm
  • Height: 3.25 mm
  • Row Spacing: 1.016 mm
  • Contact Material: brass
  • Contact Plating: lead, tin
  • Preloaded: Yes
  • Mating Retention: Yes
  • PCB Mount Alignment: Yes

You May Also Be Interested in

HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
3M
SCREW BRDLOCK M2.5 0.31\
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess