EN
  • EN
  • DE

164532-4

Part No 164532-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 15
Number of Rows 2
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Tin Plated
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 164532
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number Q10716263E,1645324,A99334
Standard Package 50
Win Source Part Number 1333212-164532-4
Ultra Librarian 3D Model Ultra Librarian 164532-4 CAD Model

Description

The 164532-4 is a D-Sub, D-Shaped Connector Housing that belongs to the Connectors, Interconnects category.

  • Manufacturer: TE Connectivity AMP Connectors
  • Packaging: Bulk
  • Positions: 15
  • Color: Black
  • Connector Type: Receptacle for female contacts
  • Contact Type: Signal
  • Rows: 2
  • Contacts Included: No
  • Connector Style: D-Sub
  • Ingress Protection: No
  • Standard Package: 50 units
  • Mounting Type: Free Hanging (In-Line)
  • Housing/Shell: Steel, tin-plated (unthreaded)
  • Dielectric Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Shell Size/Connector Layout: 2 (DA, A)
  • Temperature Range: Not specified

You May Also Be Interested in

TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2261 $66.7830
65+ $1.8265 $118.7225
100+ $1.7695 $176.9500
135+ $1.7124 $231.1740
175+ $1.6553 $289.6775
235+ $1.4841 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess