EN
  • EN
  • DE

1658613-3

Part No 1658613-3
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 15POS IDC  /  15 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDF-20
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination IDC, Ribbon Cable
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1.25A
Features Feed Through, Grounding Indents
Color Black
Dielectric Material Thermoplastic
Wire Gauge 26-28 AWG, Stranded or Solid
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 1658613
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4051
Other Names 2266-1658613-3,AMR15B,-1658613-3-SI,16586133
Standard Package 40
Win Source Part Number 1020776-1658613-3
Ultra Librarian 3D Model Ultra Librarian 1658613-3 CAD Model

Description

The TE Connectivity AMPLIMITE HDF-20 is a high-quality connector that is designed for use in electronic circuits.

  • Connector Type: plug, male pins
  • Positions: 15
  • Wire Gauge: 26-28 AWG stranded or solid wires
  • Voltage Rating: -
  • Operating Temperature Range: -55°C and 105°C
  • Mounting Type: free hanging (in-line)
  • Feature: housing/shell (unthreaded) flange

You May Also Be Interested in

TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
HARTING
KNURLED LOCKING SCREW M3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3459 $53.3836
10+ $10.9505 $109.5050
15+ $10.6083 $159.1245
20+ $10.2661 $205.3220
26+ $9.9239 $258.0214
34+ $8.8973 $302.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess