EN
  • EN
  • DE

1825011-5

Part No 1825011-5
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE DPDT 0.4VA 20V  /  Slide Switch DPDT Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series ASF
Package Tube
Circuit DPDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Screwdriver Slot
Actuator Length Flush
Contact Material Copper Alloy
Contact Finish Gold
Mounting SMD (SMT)
Termination Style Gull Wing
Features Tape Seal
Temperature Range - Operating -40°C ~ 80°C
Actuator Material Polyamide (PA46), Nylon 4/6
Switch Travel 2.79mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 950gf
Base Product Number 1825011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names 1825011-5-ND,ASF22GL04-ND,18250115,450-1799,2266-1825011-5,ASF22GL04,-ASF22GL04-SI-ND,-ASF22GL04-SI,-1825011-5-SI
Standard Package 50
Win Source Part Number 1168730-1825011-5
Ultra Librarian 3D Model Ultra Librarian 1825011-5 CAD Model

Description

The ASF series slide switch from TE Connectivity ALCOSWITCH Switches is a DPDT switch.

  • Switch Type: DPDT
  • Actuator Type: Screwdriver Slot
  • Actuator Length: Flush
  • Contact Timing: Shorting (MBB)
  • Switch Function: On-On
  • Switch Travel: 2.79mm
  • Operating Force: 950gf
  • Electrical Life: 15,000 cycles
  • Mechanical Life: 15,000 cycles
  • Termination Style: Gull-Wing
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Actuator Material: Polyamide (PA46), Nylon 4/6
  • Voltage Rating: 20V AC/DC
  • Current Rating: 0.4VA (AC/DC)
  • Operating Temperature Range: -40°C to 80°C
  • Package: Tube
  • Tape Seal Feature: Yes
  • Application: Slide Switches

You May Also Be Interested in

NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 250MA 125V
Lowest to $7.2762
E-SWITCH
SWITCH SLIDE DPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPDT 6A 125V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess