EN
  • EN
  • DE

ESD7371HT1G

Part No ESD7371HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.43pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037102-ESD7371HT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD7371HT1G CAD Model

Description

ON Semiconductor ESD7371HT1G Product Overview

The ESD7371HT1G from ON Semiconductor is a state-of-the-art ESD protection device, meticulously designed to safeguard high-speed data lines and other sensitive circuitry from the detrimental effects of electrostatic discharge (ESD). This compact and highly efficient component is an essential addition to any electronic system where data integrity and component longevity are of paramount importance.

Key Features

  • Low Clamping Voltage: The ESD7371HT1G offers superior protection with its low clamping voltage, ensuring that sensitive circuits are shielded from the high voltage spikes that typically accompany ESD events.
  • Fast Response Time: With a response time that is nearly instantaneous, this device reacts swiftly to ESD strikes, providing immediate protection to prevent damage to the electronic components it is designed to protect.
  • Low Capacitance: The device boasts a low loading capacitance, which is crucial for maintaining signal integrity, especially in high-speed applications where any additional capacitance can degrade signal performance.
  • Robust Surge Protection: It is capable of withstanding ESD surges up to the IEC61000-4-2 Level 4 standard, providing peace of mind for the reliability and durability of your electronic equipment.
  • Small Package: The ESD7371HT1G comes in a small, leadless SOD-882 package, allowing for space-saving PCB designs and making it ideal for portable and space-constrained applications.

Applications

The ESD7371HT1G is particularly well-suited for protecting a variety of high-speed data interfaces. Its applications include, but are not limited to:

  • USB 2.0 and 3.0 Ports
  • HDMI and DisplayPort Interfaces
  • Thunderbolt Ports
  • SATA and eSATA Connections
  • Gigabit Ethernet Links
  • Digital Visual Interface (DVI) Ports
  • Antenna Connections

ON Semiconductor's commitment to quality and performance is evident in the ESD7371HT1G, making it an excellent choice for designers looking to enhance the ESD robustness of their systems. Whether it's for consumer electronics, telecommunications, or computing applications, this ESD protection device is engineered to provide reliable and effective protection, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess