EN
  • EN
  • DE

1925224-9

Part No 1925224-9
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn D-Subminiature SKT 25 POS 0.635mm ST Cable Mount 25 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 457 mm
Connector Type Receptacle
ELV Compliant
Gender Male
Housing Material Aluminium
Number of Contacts 25
Number of Pins 25
Number of Positions 25
Preloaded Yes
RoHS Compliant
Wire/Cable Type Wire Lead
Win Source Part Number 1176325-1925224-9
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1925224-9 CAD Model

Description

The 1176325-1925224-9 is a 25-position male D-sub connector from TE Connectivity.

  • Housing Material: Aluminum
  • Cable Length: 457mm
  • Wire/Cable Type: Wire Lead
  • Preloaded: Yes
  • RoHS and ELV Compliance: Yes
  • Contacts and Pins: 25
  • Connector Type: Receptacle
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Conec
CONN PLUG MALE PINS 15POS R/A
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $34.4829
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $4.0964
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.2537
Multicomp
Conn D-Subminiature SKT 15 POS 2.77mm Solder RA Thru-Hole 15 Terminal 1 Port
Need more? Email Us
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess