EN
  • EN
  • DE

2-1437579-7

Part No 2-1437579-7
Manufacturer TE Connectivity
Catalog Configurable Switch Components - Body
Description TSS41NGRA=SLIDE R/A TERM 4 POL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Body
Mfr TE Connectivity
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1232628-2-1437579-7
Ultra Librarian 3D Model Ultra Librarian 2-1437579-7 CAD Model

Description

The 1232628-2-1437579-7 is a configurable switch component body from TE Connectivity.

  • Package: Bulk packaged
  • Standard Package: 1 piece
  • Status: Active product
  • Temperature Range: -40°C to 105°C
  • ECCN: EAR99
  • Description: Designed to provide reliable performance and is suitable for use in different electronic devices.

You May Also Be Interested in

Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
TE Connectivity
SWITCH PB 6A PUSHTOLOCK RED PNL / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess