EN
  • EN
  • DE

2-2834075-2

Part No 2-2834075-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description 2P REC, MINIATURE WATERPROOF CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity
Series SlimSeal
Package Tray
Product Status Active
Style Cable/Wire to Cable/Wire
Connector Type Receptacle Housing for Pin Contact
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.098" (2.50mm)
Fastening Type Latch Holder
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 400V
Current Rating (Amps) 3.5A, 5A
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Base Product Number 2834075
Standard Package 1,440 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 849272-2-2834075-2
Ultra Librarian 3D Model Ultra Librarian 2-2834075-2 CAD Model

Description

The SlimSeal Receptacle Housing is a reliable and versatile connector used in solid-state lighting applications. Manufactured by TE Connectivity, this connector offers excellent performance and durability.

  • Positions: 2
  • Pitch: 0.098" (2.50mm)
  • Connector Type: Receptacle Housing for Pin Contact
  • Termination Method: Crimp
  • Fastening Type: Latch Holder
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Ingress Protection: IP67
  • Housing Color: Black
  • Application: Cable/Wire to Cable/Wire
  • Temperature Range: -40°C to 105°C
  • Series: Active
  • Standard Package: 1,440 pcs

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
TE Connectivity
ULTRAMINIATURE SLIM CONTACT / 20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Lowest to $0.0944
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6768 $60.9120
210+ $0.5555 $116.6550
325+ $0.5380 $174.8500
445+ $0.5207 $231.7115
575+ $0.5033 $289.3975
770+ $0.4513 $347.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess