EN
  • EN
  • DE

2040008-2

Part No 2040008-2
Manufacturer TE Connectivity
Catalog Pluggable Connector Assemblies
Description CONN IND MINI II PLUG 8P SLD STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Plug
Connector Type Industrial Mini, Type II
Number of Positions 8
Mounting Type Free Hanging (In-Line)
Termination Solder
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628810-2040008-2
Ultra Librarian 3D Model Ultra Librarian 2040008-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN QSFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
3M
CONN SCR PLUG 10POS SLD SMD
Need more? Email Us
TE Connectivity
CONN QSFP CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN CXP RCPT W/CAGE 84POS R/A
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE 1X3 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
TE Connectivity
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS SLD R/A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess