EN
  • EN
  • DE

2041517-1

Part No 2041517-1
Manufacturer TE Connectivity
Catalog Barrel - Audio Connectors
Description Conn Mini USB 2.0 Type B RCP 5 POS 1.6mm Solder ST Thru-Hole 5 Terminal 1 Port T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Power
Connector Type Receptacle
Contact Current Rating 1 A
Contact Material Bronze
Contact Plating Gold
Gender Receptacle
Housing Color Black
Housing Material Polyamide
Length 7.7 mm
Max Operating Temperature 85 °C
Max RMS Current 1 A
Min Operating Temperature -40 °C
Mount Through Hole, Vertical
Number of Contacts 5
Number of Ports 1
Number of Positions 5
Orientation Vertical
Packaging Tape & Reel
PCB Thickness 1.6 mm
Pitch 800 µm
Plating Tin
Plating Thickness 760 nm
RoHS Compliant
Tail Length 2 mm
Termination Through Hole
Win Source Part Number 1188589-2041517-1
Categories Barrel - Audio Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2041517-1 CAD Model

Description

TE Connectivity's 1188589-2041517-1 is a 5-position receptacle connector with a pitch of 800 µm.

  • Positions: 5
  • Pitch: 800 µm
  • Termination: Through-Hole
  • Housing Material: Polyamide
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Housing Color: Black
  • Contact Current Rating: 1 A
  • Plating Thickness: 760 nm
  • Min Temperature: -40 °C
  • Max Temperature: 85 °C
  • RoHS Compliant: Yes
  • Tail Length: 2 mm
  • PCB Thickness: 1.6 mm
  • Application: Power Circuit
  • Max RMS Current: 1 A
  • Packaging: Tape and Reel
  • Alternative Parts: 2041517-1
  • Supply and Demand Status: Limited

You May Also Be Interested in

Switchcraft Inc.
CONN MIC RCPT MONO PNL MNT
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/BK
Need more? Email Us
Amphenol
3.5MM TRS NO THREAD HORZ PCB
Need more? Email Us
Switchcraft Inc.
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Neutrik
NF2D-2 Fiber Optic Connectors
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Neutrik
AUDIO CONNECTOR
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Switchcraft Inc.
CONN RCA PLUG MONO R/A 2COND 3PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4976 $52.4160
85+ $1.2288 $104.4480
130+ $1.1904 $154.7520
175+ $1.1520 $201.6000
225+ $1.1136 $250.5600
305+ $0.9984 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess