EN
  • EN
  • DE

2150878-2

Part No 2150878-2
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Ocean Feed Applicator Pneumatic Male Adapter Post - Atlantic Style Capability Study/Crimped Sample/Cross Section -...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965697-2150878-2
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2150878-2 CAD Model

Description

The TE Connectivity 2150878-2 is a connector component, specifically a housing designed for accommodating and protecting electrical contacts. It is part of TE Connectivity's broader range of interconnection solutions, which are known for their reliability and performance across diverse industries.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Automotive: Wiring harnesses for vehicle electronics.
  • Telecommunications: Network equipment and cabling.
  • Aerospace: Avionics and in-flight entertainment systems.
  • Medical Devices: Diagnostic and therapeutic equipment.

Features:

  • Durable Housing: Provides protection against physical damage and environmental factors.
  • Secure Contact Retention: Ensures stable and reliable electrical connections.
  • Polarization: Prevents mismating of connectors.
  • Compact Design: Allows for high-density packaging.
  • Various Mounting Options: Accommodates different installation requirements.

Benefits:

  • Enhanced Reliability: Minimizes connection failures and downtime.
  • Simplified Assembly: Streamlines the manufacturing process.
  • Improved Safety: Reduces the risk of electrical hazards.
  • Increased Design Flexibility: Supports a wide range of applications.
  • Cost-Effective: Provides a robust and long-lasting connection solution.

The 2150878-2 housing is typically constructed from a high-performance thermoplastic material, offering excellent resistance to temperature, chemicals, and vibration. It is designed to accommodate specific contact types and sizes, ensuring proper alignment and secure retention. Polarization features prevent accidental mismating, enhancing safety and reliability. The compact design enables high-density packaging, which is crucial in space-constrained applications. Various mounting options, such as panel mount or cable mount, provide flexibility in installation. Always refer to the official TE Connectivity datasheet for detailed specifications, including dimensions, material properties, and mating connector compatibility. This housing plays a critical role in ensuring the integrity and longevity of electrical connections in a wide range of applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess