EN
  • EN
  • DE

2176230-1

Part No 2176230-1
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2512 0 Ohm Pad SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Cut Tape
Power Rating 3 W
Resistance 0 Ω
RoHS Non-Compliant
Voltage Rating (DC) 250 V
Win Source Part Number 1035775-2176230-1
Categories Chip Resistor - Surface Mount
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2176230-1 CAD Model

Description

The 2176230-1 is a surface-mount chip resistor manufactured by TE Connectivity. This resistor is designed for use in a wide variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

      
  • Consumer electronics (e.g., smartphones, tablets, laptops)
  •   
  • Industrial control systems
  •   
  • Automotive electronics
  •   
  • Medical devices
  •   
  • LED lighting

Features

      
  • Surface mount technology (SMT) for automated assembly
  •   
  • Compact size
  •   
  • High stability
  •   
  • Precise resistance value
  •   
  • RoHS compliant

Benefits

      
  • Reduced board space requirements
  •   
  • Cost-effective manufacturing
  •   
  • Reliable performance over a wide temperature range
  •   
  • Accurate circuit performance
  •   
  • Environmentally friendly

The 2176230-1 resistor has a standard rectangular shape suitable for pick-and-place equipment. It offers good solderability and mechanical strength when mounted on a PCB. The specific resistance value, tolerance, and power rating will vary depending on the specific part number, so refer to the datasheet for detailed specifications. TE Connectivity's resistors are designed for long-term reliability and stability in diverse operating conditions.

For detailed technical specifications, including resistance value, tolerance, temperature coefficient, and power rating, consult the official TE Connectivity datasheet for part number 2176230-1.

You May Also Be Interested in

Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2569 $57.8025
550+ $0.2108 $115.9400
850+ $0.2042 $173.5700
1,170+ $0.1977 $231.3090
1,515+ $0.1910 $289.3650
2,025+ $0.1713 $346.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,397 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess