EN
  • EN
  • DE

2213194-1

Part No 2213194-1
Manufacturer TE Connectivity
Catalog Optoelectronics Accessories
Description Z50 OPTIC CLIP TYPE 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr TE Connectivity AMP Connectors
Series LUMAWISE
Package Bulk
Product Status Active
Accessory Type LED - Holder
Base Product Number 221319
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1371577-2213194-1
Ultra Librarian 3D Model Ultra Librarian 2213194-1 CAD Model

Description

The TE Connectivity AMP Connectors LED Holder is a part of the LUMAWISE series.

  • Accessory Type: LED Holder
  • Series: LUMAWISE
  • Material: High-quality materials
  • Applications: Lighting fixtures, signage, and displays
  • Compatibility: Different LED sizes
  • Packaging: Bulk
  • Base Product Number: 221319
  • Dust Protection: Yes
  • Water Resistance: Yes
  • Suitable for: Indoor and outdoor use

You May Also Be Interested in

TE Connectivity
Z50 OPTIC CLIP TYPE 1
Lowest to $1.3112
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
Molex, LLC
PT BULB SOCKET SINGLE HOUSING AS
Lowest to $1.1404
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Broadcom Limited
HDWR V-LINK PLUG HFBR-0400 ST
Lowest to $0.4578
TE Connectivity
2PC REQ/ASSEM LED SOCKET CITIZEN
Lowest to $0.8950
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3112 $52.4480
95+ $1.0758 $102.2010
145+ $1.0422 $151.1190
200+ $1.0086 $201.7200
260+ $0.9750 $253.5000
345+ $0.8741 $301.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess