EN
  • EN
  • DE
  • IT

2318579-2

Part No 2318579-2
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description RCPT CONN R/A SMT 76 POSN QSFP D / 76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Connector Style Receptacle
Connector Type QSFP-DD (Double Density)
Number of Positions 76
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 2318579
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364405-2318579-2
Ultra Librarian 3D Model Ultra Librarian 2318579-2 CAD Model

Description

The TE Connectivity AMP Connectors Pluggable Connector Assembly is a reliable and efficient component for pluggable connector applications from TE Connectivity AMP Connectors.

  • Connector Type: QSFP-DD (Double Density)
  • Positions: 76
  • Mounting Type: Surface Mount, Right Angle
  • Packaging: Tape & Reel
  • Contact Plating: Gold Plated
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Series: 2318579
  • Features: Board Guide and Solder Retention
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH status: Vendor undefined
  • HTSUS Code: 8536.69.4040
  • Status: Active

You May Also Be Interested in

Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $51.9940
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $9.7792
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $106.1561
Samtec Inc.
CONN QSFP CAGE W/HSINK PRESS RA
Lowest to $9.1095
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $2.4925
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $9.3695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2292 $66.1460
11+ $10.8547 $119.4017
16+ $10.5156 $168.2496
23+ $10.1763 $234.0549
29+ $9.8371 $285.2759
39+ $8.8196 $343.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess