EN
  • EN
  • DE

2330274-3

Part No 2330274-3
Manufacturer TE Connectivity
Catalog Solid State Relays
Description Solid State Relay SPST-NO 3.5VDC to 32VDC 40A 200V Output Chassis Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Load Current 40 A
Win Source Part Number 1221155-2330274-3
Categories Solid State Relays
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2330274-3 CAD Model

Description

The 2330274-3 is a Solid State Relay (SSR) manufactured by TE Connectivity. SSRs are semiconductor devices that perform the same function as electromechanical relays, but with several advantages, including faster switching speeds, longer lifespan, and no moving parts.

Applications

  • Industrial automation systems
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control systems
  • Motor control
  • Process control equipment
  • Medical equipment

Features

  • Solid-state switching: Provides fast and reliable switching without mechanical contacts.
  • High isolation voltage: Offers electrical isolation between the control and load circuits.
  • Low input current: Requires minimal current to activate the relay.
  • Long lifespan: Provides significantly longer operational life compared to electromechanical relays.
  • Silent operation: Eliminates the audible clicking noise associated with electromechanical relays.

Benefits

  • Increased system reliability: Reduces the risk of failure due to mechanical wear and tear.
  • Faster switching speeds: Enables quicker response times in control systems.
  • Reduced maintenance costs: Eliminates the need for regular maintenance and replacement of worn-out contacts.
  • Improved energy efficiency: Consumes less power compared to electromechanical relays.
  • Enhanced safety: Provides electrical isolation to protect against voltage surges and short circuits.

Additional Details

The 2330274-3 is designed for various load voltages and currents, depending on the specific model. It often incorporates features such as zero-crossing detection to minimize switching noise and EMI (electromagnetic interference). These SSRs are commonly available in various package types, including DIN rail mountable options. It's crucial to consult the datasheet for specific voltage and current ratings, input control requirements, and thermal derating information.

Consult the official TE Connectivity datasheet for complete electrical characteristics, thermal considerations, and application guidelines. This information is crucial for designing reliable and efficient circuits using this relay.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 3-26V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess