EN
  • EN
  • DE

277157-1

Part No 277157-1
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description CONN SPLICE 6AL 8CU AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 6 AWG (Al), 8 AWG (Cu)
Insulation Non-Insulated
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635404-277157-1
Ultra Librarian 3D Model Ultra Librarian 277157-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
3M
CONN SPLICE 8 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 10-12 AWG CRIMP
Lowest to $1.2135
TE Connectivity
CONN INLINE TAP 14-18 AWG IDC
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP PIDG
Need more? Email Us
Phoenix Contact
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-22 AWG CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess