EN
  • EN
  • DE

27E419

Part No 27E419
Manufacturer TE Connectivity
Catalog Relay Sockets
Description RELAY SOCKET 14 POS THROUGH HOLE / Relay Socket Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series KU
Package Tray
Type Socket
Number of Positions 14
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products KU Series
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 4-1393143-0
Standard Package 25
Win Source Part Number 1056668-27E419
Ultra Librarian 3D Model Ultra Librarian 27E419 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays KU series socket is a PC pin type socket that has 14 positions.

  • Series: KU
  • Type: PC Pin
  • Positions: 14
  • Application: Relay Sockets
  • Package: Tray
  • Category: Relay
  • Supply and Demand: Balance
  • Package Quantity: 25
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
Phoenix Contact
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 5 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
Schneider Electric
SOCKET RXZ -MIXED CONTACT - 7 A
Lowest to $1.4553
Schneider Electric
HARMONY, SOCKET, FOR RUMF2/RUMF3
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess