EN
  • EN
  • DE
  • IT

350491-1

Part No 350491-1
Manufacturer TE Connectivity
Catalog Terminals - PC Pin, Single Post Connectors
Description CONN PC PIN CIRC 0.093DIA TIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Single Post
Terminal Style Flanged
Pin Size - Above Flange 0.093" (2.36mm) Dia
Length - Above Flange 0.245" (6.22mm)
Length - Overall 0.405" (10.29mm)
Flange Diameter 0.115" (2.92mm)
Mounting Hole Diameter 0.067" ~ 0.073" (1.70mm ~ 1.85mm)
Mounting Type Through Hole
Termination Clinch Fit
Insulation Non-Insulated
Board Thickness 0.062" (1.57mm)
Contact Material Phosphor Bronze
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1635424-350491-1
Ultra Librarian 3D Model Ultra Librarian 350491-1 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.036DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .025DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .080DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.036DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.017DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess