EN
  • EN
  • DE

350715-1

Part No 350715-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 6POS 94V-0 UNI-MATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features Rectangular Connectors - Housings
Manufacturer TE Connectivity
Series Universal MATE-N-LOK
Package Bulk
Family Name 350715
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -402723738-SI, -350715-1-SI, -402723738-CSI, 3507151, A14288, -402723738-CSI-ND, 350715-1-ND, -402723738-SI-ND, -350715-1-CSI, -402723738-LSI
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850437-350715-1
Ultra Librarian 3D Model Ultra Librarian 350715-1 CAD Model

Description

The 350715-1 is a crimp receptacle contact from TE Connectivity's AMPLIMITE HD-20 series. These contacts are designed for high-density, rugged connections in various applications. The AMPLIMITE HD-20 series is known for its reliability and durability, making it suitable for demanding environments.

Applications:

  • Industrial automation equipment
  • Military and aerospace systems
  • Medical devices
  • Telecommunications equipment
  • Data acquisition systems

Features:

  • Crimp termination for secure wire connection.
  • High-density design for space-saving applications.
  • Gold plating for corrosion resistance and reliable contact.
  • Accepts a range of wire gauges.
  • Durable construction for long-lasting performance.

Benefits:

  • Provides a reliable and stable electrical connection.
  • Maximizes space utilization with its high-density design.
  • Ensures long-term reliability with gold plating.
  • Offers flexibility with various wire gauge options.
  • Withstands harsh environments due to its robust construction.

Additional Details:

The 350715-1 contact is typically used with AMPLIMITE HD-20 series D-sub connectors. The gold plating provides excellent corrosion resistance, which is crucial for maintaining a stable connection in harsh environments. The crimp termination ensures a gas-tight seal between the wire and the contact, preventing oxidation and maintaining electrical conductivity. For optimal performance, it's essential to use the correct crimping tool as specified by TE Connectivity. This ensures that the crimp is properly formed and that the wire is securely held in place. The high-density design allows for a greater number of connections in a smaller space, making it ideal for applications where space is limited. The AMPLIMITE HD-20 series is known for its rugged construction and ability to withstand vibration, shock, and temperature extremes. The 350715-1 contact is an integral part of this system, providing a secure and dependable connection for a variety of demanding applications. The AMPLIMITE HD-20 connectors are often used for I/O connections, data transmission, and power distribution. The connectors are available in various sizes and configurations to meet different application requirements.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2228 $50.1300
550+ $0.1829 $100.5950
850+ $0.1771 $150.5350
1,170+ $0.1714 $200.5380
1,510+ $0.1657 $250.2070
2,020+ $0.1486 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess