EN
  • EN
  • DE

353376-3

Part No 353376-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 20-22AWG CRIMP GOLD / Socket Contact Gold 20-22 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-22 AWG
Contact Finish Gold
Base Product Number 353376
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A123026CT,A123026TR,-353376-3-SI,2266-353376-3TR,353376-3-ND
Standard Package 4,000
Win Source Part Number 1333642-353376-3
Ultra Librarian 3D Model Ultra Librarian 353376-3 CAD Model

Description

The TE Connectivity 353376-3 is a rectangular connector designed for reliable signal and power transmission in various electronic applications. This connector is engineered to provide a secure and stable connection, ensuring optimal performance in demanding environments. TE Connectivity is a global leader in connectivity and sensor solutions, known for its high-quality and innovative products.

Applications

  • Industrial automation systems
  • Data communication equipment
  • Power distribution units
  • Medical devices
  • Aerospace applications

Features

  • Durable construction for long-term reliability
  • High-density contact arrangement for efficient space utilization
  • Polarization features to prevent mismating
  • Various termination options (e.g., crimp, solder) for flexible installation
  • RoHS compliant, ensuring environmental responsibility

Benefits

  • Ensures reliable signal and power transmission, minimizing downtime
  • Simplifies assembly and maintenance with user-friendly design
  • Provides secure connection, reducing the risk of accidental disconnections
  • Offers design flexibility with a range of configuration options
  • Meets industry standards for safety and performance

Additional Details

The 353376-3 connector typically features a robust housing material, such as thermoplastic, providing excellent electrical insulation and mechanical strength. Contact materials are usually made of copper alloy with gold or tin plating to ensure low contact resistance and prevent corrosion. These connectors are designed to withstand a wide range of operating temperatures and environmental conditions, making them suitable for various applications. Mating and unmating forces are carefully controlled to provide a secure yet easily manageable connection. They adhere to industry standards to ensure interoperability and compatibility with other components.

The specific number of contacts and pitch (distance between contacts) vary depending on the exact configuration. Always consult the datasheet for precise electrical characteristics (voltage and current ratings), mechanical dimensions, and environmental specifications to ensure proper integration into your application. Proper crimping tools and techniques are essential for reliable termination of crimp-style contacts.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2462 $57.8570
575+ $0.2021 $116.2075
885+ $0.1958 $173.2830
1,220+ $0.1894 $231.0680
1,580+ $0.1832 $289.4560
2,110+ $0.1642 $346.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess