EN
  • EN
  • DE

499252-8

Part No 499252-8
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description STRAIN RELIEF 16POS SOCKET CONN / Connector Strain Relief For AMP-LATCH Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series AMP-Latch
Package Bulk
Accessory Type Strain Relief
Number of Positions 16
For Use With/Related Products AMP-LATCH Series
Base Product Number 499252
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -499252-8-SI,ASSR16,-1108433-SI,2266-499252-8,4992528,-1108433-SI-ND
Standard Package 500
Win Source Part Number 1184395-499252-8
Ultra Librarian 3D Model Ultra Librarian 499252-8 CAD Model

Description

The 499252-8 is a circular connector housing manufactured by TE Connectivity. It is designed to provide a protective enclosure for the connector inserts and contacts, ensuring reliable electrical connections in harsh environments. This housing is part of TE Connectivity's extensive range of circular connectors and is used in various industrial and commercial applications.

Applications

  • Industrial machinery
  • Automation equipment
  • Robotics
  • Aerospace
  • Military applications
  • Transportation

Features

  • Durable construction for harsh environments
  • Keyed design to prevent mismating
  • Multiple contact arrangements available
  • Secure locking mechanism
  • IP rated for environmental protection (specific IP rating depends on the complete connector assembly)
  • Accepts a wide range of wire gauges

Benefits

  • Reliable electrical connections
  • Protection against environmental factors like moisture and dust
  • Easy and secure mating
  • Reduced downtime due to connection failures
  • Long-lasting performance

Additional Details

The 499252-8 housing is typically made of high-strength plastic or metal, depending on the specific requirements of the application. It is designed to accommodate various contact types and sizes. The exact specifications, such as the number of contacts, the wire gauge range, and the IP rating, will depend on the specific connector insert used with the housing. Always refer to the TE Connectivity datasheet for the complete connector assembly for detailed information.

This connector housing plays a critical role in ensuring the integrity and reliability of electrical connections in demanding applications. Its robust design and environmental protection features make it an ideal choice for industrial, aerospace, and military environments.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2063 $100.0555
755+ $0.1999 $150.9245
1,035+ $0.1934 $200.1690
1,340+ $0.1870 $250.5800
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess