EN
  • EN
  • DE

5-1393240-0

Part No 5-1393240-0
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 48VDC 5.52KOhm 16A SPST-NO (( 29mm 12.7mm 15.7mm)) THT Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL, VDE
Mounting SMD (SMT)
Case / Package DIP
Coil Current 8.7 mA
Coil Power 500 mW
Coil Resistance 5.52 kΩ
Coil Voltage (DC) 48 V
Contact Current Rating 16 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Current Rating 16 A
Depth 12.7 mm
Dropout Voltage 4.8 V
ELV Compliant
Height 15.7 mm
Length 29 mm
Max Current Rating 16 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Operate Time 8 ms
Packaging Box
Radiation Hardening No
RoHS Compliant
Termination PC Pin, Plug
Throw Configuration SPST
Voltage Rating (AC) 400 V
Voltage Rating (DC) 48 V
Weight 14.004664 g
Width 12.7 mm
Win Source Part Number 1089145-5-1393240-0
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5-1393240-0 CAD Model

Description

The TE Connectivity 1089145-5-1393240-0 is a high-quality signal relay designed for up to 2 amps.

  • Case/Package: DIP
  • Packaging: box
  • Terminations: PC pin and plug
  • Contact Material: silver
  • Current Rating: 16 A
  • Length: 29 mm
  • Height: 15.7 mm
  • Approvals: CSA, UL, and VDE
  • Mounting: SMD (SMT)
  • Coil Resistance: 5.52 kΩ
  • Coil Current: 8.7 mA
  • Contact Current Rating: 16 A
  • Operate Time: 8 ms
  • Coil Power: 500 mW
  • Weight: 14.004664 g
  • Pins: 8
  • Width: 12.7 mm
  • Popularity: low
  • Supply and Demand Status: shortage
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Voltage Rating (AC): 400 V
  • Max Voltage Rating (AC): 400 V
  • Voltage Rating (DC): 48 V
  • ELV Compliant: Yes
  • Max Current Rating: 16 A
  • Throw Configuration: SPST
  • Coil Voltage (DC): 48 V
  • Dropout Voltage: 4.8 V
  • Contact Voltage Rating (AC): 250 V

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess