EN
  • EN
  • DE
  • IT

5-1634502-2

Part No 5-1634502-2
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr TE Connectivity AMP Connectors
Series ZDC, Greenpar
Package Tray
Product Status Obsolete
Connector Style BNC
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 75Ohm
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Cable Group RG-59B, 62A, 140, 210
Fastening Type Bayonet Lock
Frequency - Max 2 GHz
Number of Ports 1
Features -
Housing Color Silver
Ingress Protection -
Center Contact Material Brass
Includes 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Body Material Zinc Alloy
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polymethylpentene (PMP)
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 500 V
Mating Cycles 500
Insertion Loss 0.15dB
Base Product Number 1634502
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1365238-5-1634502-2
Ultra Librarian 3D Model Ultra Librarian 5-1634502-2 CAD Model

Description

The TE Connectivity AMP Connectors ZDC, Greenpar BNC Coaxial Connector Assembly is a versatile connector designed for RF applications.

  • Fastening Type: Bayonet Lock
  • Voltage Rating: 500V
  • Body Material: Zinc Alloy
  • Body Finish: Nickel
  • Connector Type: Plug
  • Contact Gender: Male Pin
  • Termination Type: Crimp
  • Series: ZDC, Greenpar
  • Temperature Range: -55°C to 85°C
  • Impedance: 75Ohm
  • Maximum Frequency: 2 GHz

You May Also Be Interested in

LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Amphenol
CONN TNC PLUG STR 50OHM
Need more? Email Us
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
Pomona Electronics
CONN BNC PLUG STR 50 OHM SOLDER
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8704
Hirose Electric Co Ltd
CONN UMC RECEPT R/A 75OHM PCB
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess