EN
  • EN
  • DE

59059-11-04PC [V004]

Part No 59059-11-04PC [V004]
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description PLUG ASSY / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity
Package Bag
Product Status Active
Base Product Number 59059
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 1316074-59059-11-04PC [V004]
Ultra Librarian 3D Model Ultra Librarian 59059-11-04PC [V004] CAD Model

Description

The TE Connectivity 1316074-59059-11-04PC [V004] is a rectangular connector header with male pins.

  • Number of Positions: Not specified
  • Features: Not specified
  • Connector Type: Not specified
  • Contact Type: Not specified
  • Number of Positions Loaded: Not specified
  • Number of Rows: Not specified
  • Termination: Not specified
  • Fastening Type: Not specified
  • Contact Material: Not specified
  • Voltage Rating: Not specified
  • Mated Stacking Heights: Not specified
  • Ingress Protection: Not specified
  • Material Flammability Rating: Not specified
  • Applications: Not specified
  • Insulation Material: Not specified
  • Style: Not specified
  • Pitch - Mating: Not specified
  • Contact Finish - Mating: Not specified
  • Contact Finish Thickness - Mating: Not specified
  • Contact Finish - Post: Not specified
  • Contact Finish Thickness - Post: Not specified
  • Insulation Color: Not specified
  • Mounting Type: Not specified
  • Shrouding: Not specified
  • Row Spacing - Mating: Not specified
  • Contact Length - Post: Not specified
  • Overall Contact Length: Not specified
  • Insulation Height: Not specified
  • Contact Shape: Not specified
  • Temperature Range - Operating: Not specified
  • Contact Length - Mating: Not specified
  • Package: Bag
  • Pieces per Package: 1
  • ECCN: EAR99
  • REACH: Affected
  • MSL Level: 1 (Unlimited)
  • Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
  • Product Status: Active

You May Also Be Interested in

Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess