EN
  • EN
  • DE

60017-3

Part No 60017-3
Manufacturer TE Connectivity
Catalog Terminals
Description CONN TERM RCPT R/A 16-20AWG / Terminal Connector Female, Receptacle (Socket), Right Angle 16-20 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Mfr TE Connectivity AMP Connectors
Series Shur-Plug
Package Tape & Reel (TR)
Product Status Active
Terminal Type Female, Receptacle (Socket), Right Angle
Diameter - Barrel 0.156" (3.96mm)
Wire Gauge 16-20 AWG
Length - Overall -
Length - Barrel 0.370" (9.40mm)
Insulation Non-Insulated
Termination Crimp
Features -
Contact Material Brass
Contact Finish -
Color -
Insulation Diameter 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Material - Insulation -
Base Product Number 60017
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363231-60017-3
Ultra Librarian 3D Model Ultra Librarian 60017-3 CAD Model

Description

The TE Connectivity AMP Connectors Shur-Plug is a barrel, bullet connector designed for use in connectors and interconnects.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Shur-Plug
  • Product Type: Barrel, Bullet Connector
  • Terminal Gender: Female, Receptacle (Socket)
  • Termination: Right Angle
  • Insulated: Non-Insulated
  • Wire Gauge: 16 to 20 AWG
  • Contact Material: Brass
  • Insulation Diameter: 0.100" to 0.140" (2.54mm to 3.56mm)
  • Barrel Diameter: 0.156" (3.96mm)
  • Barrel Length: 0.370" (9.40mm)
  • Termination Method: Crimp
  • Product Status: Active
  • HTSUS Code: 8536.90.4000
  • REACH Status: Vendor undefined
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
CONN TERM RECT RING 150MM #M16
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us
Thomas & Betts
Terminal, Ring Tongue; Ring Connector; High Conductivity Electrolytic Copper
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 22AWG / Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN RING CIRC 10-12AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300 MCM #1/2
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX / Contact SKT 34 Size Press Fit ST Thru-Hole Bulk
Need more? Email Us
Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4665 $58.3125
305+ $0.3829 $116.7845
470+ $0.3709 $174.3230
645+ $0.3589 $231.4905
835+ $0.3470 $289.7450
1,115+ $0.3111 $346.8765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess