EN
  • EN
  • DE

HT-752-250-32

Part No HT-752-250-32
Manufacturer 3M
Catalog Terminals
Description CONN QC RCPT 14-16AWG 0.250  /  0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr 3M
Package Bulk
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam, High Temperature
Base Product Number HT-752
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 05400729478,80601392550,7000132211,00054007294788
Standard Package 1,000
Win Source Part Number 1063650-HT-752-250-32
Ultra Librarian 3D Model Ultra Librarian HT-752-250-32 CAD Model

Description

The 3M HT-752-250-32 is a female angled - 90°, flag quick disconnect connector. It has a Win Source Part Number of 1063650-HT-752-250-32 and is non-insulated. It has a tab width of 0.250" (6.35mm) and a tab thickness of 0.032" (0.81mm). It has an HTSUS of 8536.90.4000.

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 18-22AWG #10 / Ring Tongue Terminal 18-22AWG Copper Red 22.4mm Tin Bottle
Need more? Email Us
Thomas & Betts
Terminal, Ring Tongue; Ring Connector; High Conductivity Electrolytic Copper
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 28-32AWG CRIMP GOLD / Socket Contact Gold 28-32 AWG Crimp
Lowest to $0.0587
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX / Contact SKT 34 Size Press Fit ST Thru-Hole Bulk
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300 MCM #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 240MM #M14
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .048-.064 SOLDER / Contact SKT 13 Size Solder ST Thru-Hole Bulk
Lowest to $0.6663
Panduit Corp
CONN RING CIRC 10-12AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess