EN
  • EN
  • DE

60253-2

Part No 60253-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 12-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Fastin-Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.305" (7.75mm)
Length - Overall 0.750" (19.05mm)
Termination Crimp
Wire Gauge 12-16 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter -
Base Product Number 60253
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364722-60253-2
Ultra Librarian 3D Model Ultra Librarian 60253-2 CAD Model

Description

The 1364722-60253-2 is a quick connect terminal from TE Connectivity AMP Connectors.

  • Category: Connectors and Interconnects
  • Segment: Terminals - Quick Connects, Quick Disconnect Connectors
  • Series: Fastin-Faston
  • Termination: Crimp
  • Wire Gauge: 12-16 AWG
  • Overall Length: 0.750 inches (19.05mm)
  • Insulation: Non-Insulated
  • Contact Finish: Tin
  • Contact Material: Brass
  • Terminal Type: Standard
  • Gender: Female
  • Tab Width: 0.250 inches (6.35mm)
  • Tab Thickness: 0.032 inches (0.81mm)
  • Tab Length: 0.305 inches (7.75mm)
  • Insulation Diameter: Not Specified
  • Status: Active
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99
  • Mounting Type: Free Hanging (In-Line)
  • Packaging: Tape and Reel

You May Also Be Interested in

Mini-Circuits
Lowest to $6.5223
Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 300MCM #5/16
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .032-.046 HEX / Contact SKT 34 Size Press Fit ST Thru-Hole Bulk
Need more? Email Us
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .065-.082 STACK / Contact SKT 7 Size ST Bulk
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 240MM #M14
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #5/16
Lowest to $0.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1260 $50.4000
970+ $0.1034 $100.2980
1,500+ $0.1002 $150.3000
2,065+ $0.0970 $200.3050
2,670+ $0.0937 $250.1790
3,575+ $0.0840 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,420 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess