EN
  • EN
  • DE

6364306-1

Part No 6364306-1
Manufacturer TE Connectivity
Catalog D - Shaped Connectors - Centronics
Description CONN STCK RCPT 68/68P R/A SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects D-Sub, D-Shaped Connectors Centronics Connectors
Package Tray
Product Status Active
Connector Type Stacked, 2 Receptacles
Number of Positions 68, 68
Mounting Type Panel Mount, Through Hole, Right Angle
Flange Feature Housing/Shell (M2.6)
Features Board Lock
Contact Finish Thickness 30.0µin (0.76µm)
Win Source Part Number WS1209996-6364306-1
Ultra Librarian 3D Model Ultra Librarian 6364306-1 CAD Model

Description

68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder

You May Also Be Interested in

TE Connectivity
CONN RCPT 64POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 120POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 100POS 1.27MM
Lowest to $5.2053
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
TE Connectivity
CONN BTB RCPT 120POS VERT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 40POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 68PIN PCB
Need more? Email Us
TE Connectivity
CONN SCSI RCPT 50POS PNL MNT IDC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess