EN
  • EN
  • DE

6PCR-10-008

Part No 6PCR-10-008
Manufacturer TE Connectivity
Catalog Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr TE Connectivity AMP Connectors
Series #6, Buchanan
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 10
Number of Wire Entries 10
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 25A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination PC Pin
Barrier Type 3 Wall (Tri)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc, Clear Chromate
Mounting Type Chassis, Panel; Through Hole
Temperature Range - Operating 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
Base Product Number 6PCR
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1315556-6PCR-10-008
Ultra Librarian 3D Model Ultra Librarian 6PCR-10-008 CAD Model

Description

This barrier block terminal is a high-quality product from TE Connectivity AMP Connectors. TE Connectivity AMP Connectors

  • Win Source Part Number: 1315556-6PCR-10-008
  • Series: #6, Buchanan
  • Pitch: 0.375" (9.53mm)
  • Color: Black
  • Features: Flange
  • Row: 1
  • Circuits: 10
  • Wire Entries: 10
  • Package: Bulk
  • ECCN: EAR99.90.4000
  • Current Rating (Amps): 25A
  • Temperature Range of Operation: 105°C

You May Also Be Interested in

Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 14-26AWG
Lowest to $1.1134
Eaton Bussmann
3 Circuit 0.562" (14.27mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
Amphenol Anytek
1 Position Wire to Board Terminal Block Angled Through Hole
Need more? Email Us
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Weidmuller
Terminal Block Connector 4 Position Feed Through Beige 12-30 AWG
Need more? Email Us
Amphenol Anytek
10 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block Horizontal and Vertical with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Amphenol Anytek
6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess