EN
  • EN
  • DE

6RJ11-6L-B

Part No 6RJ11-6L-B
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 6P6C R/A UNSHLD / Conn RJ-11 F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Corcom Filters
Series L - Ganged
Packaging Bulk
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 6
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Features Board Lock, Filter, Panel Stops
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Housing Material Polyester, Glass Filled
Win Source Part Number 793195-6RJ11-6L-B
Popularity Medium
Supply and Demand Status Limited
Family Name RJ11
Introduction Date April 03, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 6RJ11-6L-B CAD Model

Description

The TE Connectivity Corcom Filters 793195-6RJ11-6L-B ganged jack connector is a high-quality electronic component that is commonly used in various electronic devices.

  • Ports: Six
  • Angle: 90°

You May Also Be Interested in

Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us
Molex, LLC
4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Lowest to $0.9523
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.0255
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
Cradlecon Connectors .5MM 14P Ra Plug Shttr/ SMT Shell Tab
Lowest to $0.9794
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Need more? Email Us
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess