EN
  • EN
  • DE

7-1393090-0

Part No 7-1393090-0
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 115VAC 2KOhm 20A DPDT(35.5x35.6x57)mm Plug-In General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 2.37 W
Coil Resistance 2 kΩ
Coil Type Non-Latching
Coil Voltage (AC) 115 V
Contact Current Rating 10 A
Contact Material Silver
Contact Voltage Rating (AC) 240 V
Current Rating 10 A
Depth 35.6 mm
Dropout Voltage 34.5 V
ELV Compliant
Height 57 mm
Lead Free Not Applicable
Length 35.5 mm
Max Current Rating 20 A
Maximum Operating Temperature 50 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Socket, Socketable
Number of Pins 8
Operate Time 15 ms
Packaging Bulk
Power Consumption 1.2 W
Radiation Hardening No
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Termination Plug
Throw Configuration DPDT
Voltage Rating (AC) 400 V
Weight 80.059053 g
Width 35.5 mm
Win Source Part Number 997627-7-1393090-0
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1393090-0 CAD Model

Description

The TE Connectivity Plug is a high-quality product that comes in bulk packaging.

  • Termination: Plug
  • Contact Material: Silver
  • Current Rating: 10A
  • Length: 35.5mm
  • Coil Resistance: 2kΩ
  • Contact Current Rating: 10A
  • Operate Time: 15ms
  • Relay Type: General Purpose
  • Coil Type: Non-Latching
  • Release Time: 10ms
  • Coil Power: 2.37W
  • Height: 57mm
  • Weight: 80.059053g
  • Number of Pins: 8
  • Width: 35.5mm
  • Popularity: Low
  • Maximum Operating Temperature: 50°C
  • Depth: 35.6mm

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess