EN
  • EN
  • DE

7-338069-4

Part No 7-338069-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 4POS 0.1 TIN SMD / 4 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Surface Mount
Termination Solder
Fastening Type Friction Lock
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.209" (5.30mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 338069
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -7-338069-4-LSI,73380694,2266-7-338069-4TR,-7-338069-4-CSI,A99435TR,-7-338069-4-SI,A99435DKR,A99435CT
Standard Package 900
Win Source Part Number 1332049-7-338069-4
Ultra Librarian 3D Model Ultra Librarian 7-338069-4 CAD Model

Description

The TE Connectivity AMP Connectors 1332049-7-338069-4 is a 4-position receptacle connector with a forked contact type.

  • Positions: 4
  • Contact Type: Forked
  • Pitch: 0.100 inches (2.54mm)
  • Applications: Board-to-Board, Cable Connections
  • Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 100VDC
  • Operating Temperature: -40°C to 105°C
  • Suitable Applications: Automotive, General Purpose
  • Mounting Style: Surface Mount
  • Termination: Soldering
  • Packaging: Reel
  • Standard Package: 900

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4800 $52.0800
50+ $2.0348 $101.7400
77+ $1.9713 $151.7901
105+ $1.9077 $200.3085
136+ $1.8441 $250.7976
182+ $1.6533 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess