EN
  • EN
  • DE

7-534206-2

Part No 7-534206-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 44POS 0.1 GOLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 44
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.320" (8.13mm)
Contact Length - Post 0.115" (2.92mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1627283-7-534206-2
Ultra Librarian 3D Model Ultra Librarian 7-534206-2 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN RCPT 16POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
.100\
Need more? Email Us
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT 16POS 0.1 TIN PCB
Need more? Email Us
TE Connectivity
CONN HDR 6POS 0.25 GOLD PCB R/A
Need more? Email Us
TE Connectivity
CONN RCPT 32POS 0.1 GOLD PCB
Lowest to $1.7712
Hirose Electric Co Ltd
CONN RCPT 20POS 0.079 TIN PCB
Lowest to $1.1966
Amphenol
CONN RCPT 7POS 0.1 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 12POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess