EN
  • EN
  • DE

7-5382483-2

Part No 7-5382483-2
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SIMM 72POS R/A PCB / 72 Position SIMM RAM Socket Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style SIMM
Number of Positions 72
Memory Type RAM
Mounting Through Hole, Right Angle
Features Board Guide
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 5382483
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-7-5382483-2
Standard Package 144
Win Source Part Number 1332033-7-5382483-2
Ultra Librarian 3D Model Ultra Librarian 7-5382483-2 CAD Model

Description

The TE Connectivity AMP Connectors 1332033-7-5382483-2 is an inline module socket connector with 72 positions.

  • Connector Type: SIMM
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • Package: Tray
  • Standard Package: 144
  • Memory Type: RAM
  • Features: Board Guide

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $5.7730
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.2162
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us
TE Connectivity
CONN SKT SIMM 80POS PCB
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $11.5050
Molex, LLC
Double Data Rate (DDR) DIMM Sockets
Need more? Email Us
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess