EN
  • EN
  • DE

748364-1

Part No 748364-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Plug for Male Contacts
Number of Positions 15
Number of Rows 3
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 748364
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 7483641,A2076,-748364-1-SI,-748364-1-CSI
Standard Package 800
Win Source Part Number 1333253-748364-1
Ultra Librarian 3D Model Ultra Librarian 748364-1 CAD Model

Description

TE Connectivity AMP Connectors D-Sub, D-Shaped Connector Housings are high-density connectors that are ideal for use in a wide range of applications.

  • Connector: 1333253-748364-1
  • Packaging: Bulk
  • Positions: 15
  • Contacts: Designed to be used with male contacts
  • Features: Grounding indents
  • Contact Type: Designed for signal contacts
  • Material: Steel
  • Finish: Tin-plated
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled
  • Mounting: Free hanging (in-line)
  • Shell Size: 1 (DE, E) High Density
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.9907
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7823 $53.4690
70+ $1.4624 $102.3680
110+ $1.4167 $155.8370
150+ $1.3710 $205.6500
190+ $1.3253 $251.8070
255+ $1.1882 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess