EN
  • EN
  • DE

770045-1

Part No 770045-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN CAP FRONT 2POS UNIV-MNL II  /  2 Rectangular Connectors - Housings Receptacle, Front Section White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Connector Type Receptacle, Front Section
Contact Type Male or Female
Number of Positions 2
Number of Rows 1
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Note Contacts Not Included
Base Product Number 770045
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names A25191,770045-1-ND,2266-770045-1
Standard Package 1
Win Source Part Number 1186181-770045-1
Ultra Librarian 3D Model Ultra Librarian 770045-1 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK II series is a white-colored connector with 2 positions.

  • Series: Universal MATE-N-LOK II
  • Color: White
  • Positions: 2
  • Connector Type: Receptacle, Front Section
  • Contact Type: Male or Female
  • Rows: 1
  • Fastening Type: Locking Ramp
  • Contact Termination: Crimp
  • Contacts Included: No
  • Mounting: Panel Mount, Snap-In
  • Package: Bulk
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8538.90.6000
  • Other Names: A25191, 770045-1-ND, 2266-770045-1
  • Base Product Number: 770045

You May Also Be Interested in

Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Same Sky
CONN PWR JACK 2X5.5MM KINKED PIN
Lowest to $0.7736
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to $2.2310
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
GCT
DC POWER JACK, THRU HOLE, HORIZO
Lowest to $1.1727
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6410 $51.2800
195+ $0.5259 $102.5505
295+ $0.5095 $150.3025
410+ $0.4931 $202.1710
525+ $0.4766 $250.2150
705+ $0.4273 $301.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess