EN
  • EN
  • DE

770088-1

Part No 770088-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 6POS 5.03MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Pitch 0.198" (5.03mm)
Number of Rows 2
Row Spacing 0.198" (5.03mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632941-770088-1
Ultra Librarian 3D Model Ultra Librarian 770088-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 2POS 2.54MM
Lowest to $0.5337
JST Sales America Inc.
P=5mm Rectangular Connector Housings RoHS
Lowest to $2.0374
Shenzhen Huade co-create Technology Co.,LTD
2mm 1x6P 1 6 Locking P=2mm Rectangular Connector Housings RoHS
Lowest to $0.0389
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Housing 14 Position 2.5mm Pitch Single Row XH Series
Lowest to $0.0291
Molex, LLC
Rectangular Connector Housings
Lowest to $0.9236
Joint Tech Electronic
Connector Housing 16 Position 2mm Pitch Dual Row
Lowest to $0.1476
JST Sales America Inc.
7.92mm 1x2P 1 2 -25℃~+85℃ P=7.92mm Rectangular Connector Housings RoHS
Lowest to $0.1980
TE Connectivity
CONN RCPT HSG 50POS 2.54MM
Lowest to $6.4030
IRISO
CONN RCPT HSG 28POS 2.00MM
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess