EN
  • EN
  • DE

7724G3664-96

Part No 7724G3664-96
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-DATA BUS  /  Twinaxial Cable 24 AWG 77 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 19 Strands / 36 AWG
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.146" (3.71mm)
Shield Type Double Braid
Impedance 77 Ohms
Jacket Color White
Conductor Material Copper Alloy, Silver Coated
Dielectric Material Ethylene Tetrafluoroethylene (ETFE)
Dielectric Diameter 0.048" (1.22mm)
Shield Material Copper, Silver Coated
Shield Coverage 90%
Base Product Number 7724G
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names 476625-000
Standard Package 1
Win Source Part Number 985689-7724G3664-96
Ultra Librarian 3D Model Ultra Librarian 7724G3664-96 CAD Model

Description

The TE Connectivity Raychem Cable Protection 985689-7724G3664-96 is a twinaxial coaxial cable that is designed for use in various electronic devices.

  • Wire Gauge: 24 AWG
  • Impedance: 77 Ohms
  • Shield: Double Braid (Copper and Silver-Coated)
  • Jacket (Insulation): Ethylene Tetrafluoroethylene (ETFE)
  • Shield Coverage: 90%
  • Packaging: Bulk

You May Also Be Interested in

RF Micro Devices
SMP STRT PLUG-PLUG TFLEX 405 CBL
Lowest to $10.0427
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
RF Micro Devices
AMMC RA PLG-PLG 1.13MM CBL 250MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess