EN
  • EN
  • DE

776163-1

Part No 776163-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 35POS 4MM / Connector Header Panel Mount, Through Hole, Right Angle 35 position 0.157" (4.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 35
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776163
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -776163-1-LSI,7761631,A106460,776163-1-ND,-776163-1-CSI,-776163-1-SI
Standard Package 32
Win Source Part Number 1012450-776163-1
Ultra Librarian 3D Model Ultra Librarian 776163-1 CAD Model

Description

The TE Connectivity AMPSEAL 1012450-776163-1 is a 35-position header connector that is used in automotive and industrial applications.

  • Positions: 35
  • Shrouding: 4 Walls
  • Features: Board Guide, Sealing
  • Contact Type: Male Pin
  • Positions Loaded: All
  • Mounting Methods: Panel Mount, Through Hole, Right Angle
  • Pitch-Mating: 0.157" (4.00mm)
  • Contact Finish-Mating: Tin
  • Voltage Rating: 250VAC
  • Temperature Range: -40°C to 105°C
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Insulation Color: Black

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8429 $54.9003
16+ $6.4352 $102.9632
25+ $6.2341 $155.8525
34+ $6.0330 $205.1220
43+ $5.8319 $250.7717
58+ $5.2286 $303.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,811 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess