EN
  • EN
  • DE

776491-1

Part No 776491-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 14-18AWG CRIMP GOLD / Socket Contact Gold 14-18 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 776491
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A104146TR,7764911,A104146CT,776491-1-ND,-776491-1-SI
Standard Package 4,000
Win Source Part Number 1333694-776491-1
Ultra Librarian 3D Model Ultra Librarian 776491-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333694-776491-1 is a rectangular connector contact that belongs to the Connectors, Interconnects category.

  • Category: Connectors, Interconnects
  • Packaging: Reel
  • Standard Package: 4,000
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Wire Gauge: 14-18 AWG
  • Pin Type: Socket
  • RoHS Compliant: Yes
  • ECCN: EAR99.90.4000
  • Feature: Closed End
  • Fastening Type: Locking Ramp

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Panasonic
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $1.5802
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9980 $54.8900
125+ $0.8188 $102.3500
190+ $0.7933 $150.7270
265+ $0.7677 $203.4405
340+ $0.7421 $252.3140
455+ $0.6653 $302.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess