EN
  • EN
  • DE

787-8055-12M

Part No 787-8055-12M
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 787-8055-12M / Connector Backshell For DMC-MD Inserts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity Deutsch Connectors
Series DMC-MD
Package Bag
Accessory Type Backshell
For Use With/Related Products DMC-MD Inserts
Base Product Number 787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names ZPF000000000105765,1508-1263,787-8055-12M-ND
Standard Package 1
Win Source Part Number 1058156-787-8055-12M
Ultra Librarian 3D Model Ultra Librarian 787-8055-12M CAD Model

Description

This TE Connectivity Deutsch Connectors backshell, part number 1058156-787-8055-12M, is designed to be used with DMC-MD inserts.

  • For Use With: DMC-MD Inserts
  • Packaging: Bag
  • Series: DMC-MD
  • Product Type: Accessory
  • Positions: Not Specified
  • Features: Not Specified
  • Standard Package: One
  • Cross-Reference: 787-8055-12MZPF000000000105765
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8538.90.8180
  • Other Names: ZPF000000000105765, 1508-1263, and 787-8055-12M-ND

You May Also Be Interested in

Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess